TE Connectivity Headers, Male Pins 4-644766-3

Description
"Connector Header Through Hole 13 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 13 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 4-644766-3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
4-644766-3-ND
Headers, Male Pins 4-644766-3-ND
"Connector Header Through Hole 13 position 0.156"" (3.96mm)"

"Connector Header Through Hole 13 position 0.156"" (3.96mm)"

Buy Now Datasheet
13P Mta156 Hdr Assy Str Sq Lf Amp - Te Connectivity - 18R6452 - Newark, An Avnet Company
Chicago, IL, United States
13P Mta156 Hdr Assy Str Sq Lf Amp - Te Connectivity
18R6452
13P Mta156 Hdr Assy Str Sq Lf Amp - Te Connectivity 18R6452
13P MTA156 HDR ASSY STR SQ LF

13P MTA156 HDR ASSY STR SQ LF

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 4-644766-3-ND 18R6452
Product Name Headers, Male Pins 13P Mta156 Hdr Assy Str Sq Lf Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
Turret Connectors - 36-11112-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers