TE Connectivity Headers, Male Pins 4-644759-0

Description
"Connector Header Through Hole 10 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 10 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A144646-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A144646-ND
Headers, Male Pins A144646-ND
"Connector Header Through Hole 10 position 0.156"" (3.96mm)"

"Connector Header Through Hole 10 position 0.156"" (3.96mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 7A 600V Electronic Connector
316-4-644759-0
Through-Hole 7A 600V Electronic Connector 316-4-644759-0
10 Pos 7A 600V Wire-to-Board Header, Straight, Through Hole, Gold/Tin Product overview: 4-644759-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-644759-0 can be used for catalog matching and distributor lookup.

10 Pos 7A 600V Wire-to-Board Header, Straight, Through Hole, Gold/Tin Product overview: 4-644759-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-644759-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
10P Mta156 Hdr Assy Str Lf Amp - Te Connectivity - 18R6390 - Newark, An Avnet Company
Chicago, IL, United States
10P Mta156 Hdr Assy Str Lf Amp - Te Connectivity
18R6390
10P Mta156 Hdr Assy Str Lf Amp - Te Connectivity 18R6390
10P MTA156 HDR ASSY STR LF

10P MTA156 HDR ASSY STR LF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A144646-ND 316-4-644759-0 18R6390
Product Name Headers, Male Pins Through-Hole 7A 600V Electronic Connector 10P Mta156 Hdr Assy Str Lf Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-012LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Circular Connector Assemblies - 2262-A22036-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole
Current Rating 3.0 amps
View Details
PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details