TE Connectivity Wire-to-Board Jumpers & Shunts 4-6447189-2

Description
Body Features Jumper Insulation Material : Aramid Paper Configuration Features Number of Conductors : 10 Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Pin Arrangement (Left) : A Pin Arrangement (Right) : A Dimensions Product Length : 101.6 MM  [4 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 117 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Jumper Insulation Material : Aramid Paper Configuration Features Number of Conductors : 10 Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Pin Arrangement (Left) : A Pin Arrangement (Right) : A Dimensions Product Length : 101.6 MM  [4 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 117 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Jumpers & Shunts - 4-6447189-2 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Jumpers & Shunts
4-6447189-2
Wire-to-Board Jumpers & Shunts 4-6447189-2
Body Features Jumper Insulation Material : Aramid Paper Configuration Features Number of Conductors : 10 Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Pin Arrangement (Left) : A Pin Arrangement (Right) : A Dimensions Product Length : 101.6 MM  [4 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 117 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Jumper Insulation Material : Aramid Paper

Configuration Features


  • Number of Conductors : 10
  • Number of Positions : 10
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Pin Arrangement (Left) : A
  • Pin Arrangement (Right) : A

Dimensions


  • Product Length : 101.6 MM  [4 INCH ]
  • Wire Size (MMSQ) : .25
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Impedance (OHM) : 117
  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Fsn-24A-10 Amp - Te Connectivity - 42AJ3945 - Newark, An Avnet Company
Chicago, IL, United States
Fsn-24A-10 Amp - Te Connectivity
42AJ3945
Fsn-24A-10 Amp - Te Connectivity 42AJ3945
FSN-24A-10

FSN-24A-10

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4-6447189-2 42AJ3945
Product Name Wire-to-Board Jumpers & Shunts Fsn-24A-10 Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102160-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 104483-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 300 volts
View Details
4 suppliers