TE Connectivity PCB Headers & Receptacles 4-644695-9

Description
Body Features Connector Profile : Narrow Primary Product Color : Natural Configuration Features Number of Columns : 19 Number of Positions : 19 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Layout : Inline Contact Mating Area Length : 7.49 MM  [.295 INCH ] Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 - 8.89 MICM  [150 - 350 MICIN ] Dimensions Connector Height : 10.03 MM  [.395 INCH ] Connector Length : 47.96 MM  [1.888 INCH ] Connector Width : 2.34 MM  [.092 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards Agency/Standard : CSA, UL Approved Standards : CSA LR7189, UL E28476 CSA Rating : Certified UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 125 Packaging Type : Box, Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.79 MM  [.109 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Narrow Primary Product Color : Natural Configuration Features Number of Columns : 19 Number of Positions : 19 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Layout : Inline Contact Mating Area Length : 7.49 MM  [.295 INCH ] Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 - 8.89 MICM  [150 - 350 MICIN ] Dimensions Connector Height : 10.03 MM  [.395 INCH ] Connector Length : 47.96 MM  [1.888 INCH ] Connector Width : 2.34 MM  [.092 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards Agency/Standard : CSA, UL Approved Standards : CSA LR7189, UL E28476 CSA Rating : Certified UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 125 Packaging Type : Box, Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.79 MM  [.109 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 4-644695-9 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
4-644695-9
PCB Headers & Receptacles 4-644695-9
Body Features Connector Profile : Narrow Primary Product Color : Natural Configuration Features Number of Columns : 19 Number of Positions : 19 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Layout : Inline Contact Mating Area Length : 7.49 MM  [.295 INCH ] Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 - 8.89 MICM  [150 - 350 MICIN ] Dimensions Connector Height : 10.03 MM  [.395 INCH ] Connector Length : 47.96 MM  [1.888 INCH ] Connector Width : 2.34 MM  [.092 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards Agency/Standard : CSA, UL Approved Standards : CSA LR7189, UL E28476 CSA Rating : Certified UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 125 Packaging Type : Box, Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.79 MM  [.109 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Narrow
  • Primary Product Color : Natural

Configuration Features


  • Number of Columns : 19
  • Number of Positions : 19
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout : Inline
  • Contact Mating Area Length : 7.49 MM  [.295 INCH ]
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3.81 - 8.89 MICM  [150 - 350 MICIN ]

Dimensions


  • Connector Height : 10.03 MM  [.395 INCH ]
  • Connector Length : 47.96 MM  [1.888 INCH ]
  • Connector Width : 2.34 MM  [.092 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester - GF

Industry Standards


  • Agency/Standard : CSA, UL
  • Approved Standards : CSA LR7189, UL E28476
  • CSA Rating : Certified
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Leg
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 125
  • Packaging Type : Box, Bag

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Breakaway
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 2.79 MM  [.109 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 4-644695-9
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
Current Rating 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102972-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102312-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102321-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102155-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details