Body Features Primary Product Color : Natural
Configuration Features Connector Contact Load Condition : Fully Loaded Keying & Polarized Position Locations : 4&5, 7&8, 10&11 Number of Columns : 14 Number of Loaded Positions : 14 Number of Positions : 14 Number of Power Positions : 14 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 14.24 Contact Layout : Inline Contact Mating Area Length : 11.43 MM [.45 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3.81 - 8.89 MICM [150 - 350 MICIN ] Contact Shape & Form : Square Contact Size : 1.14mm Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Square Post Dimension : 1.14 MM [.045 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 - 8.89 MICM [150 - 350 MICIN ]
Dimensions Connector Height : 13.84 MM [.545 INCH ] Connector Length : 55.35 MM [2.179 INCH ] Connector Width : 10.79 MM [.425 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 600
Housing Features Centerline (Pitch) : 3.96 MM [.156 INCH ] Housing Material : Thermoplastic Polyester GF Mating Entry Location : Top
Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Backwall Interruptions Between Posts Mating Retention : With Mating Retention Type : Polarized Lock PCB Mount Alignment : With PCB Mount Alignment Type : Pegs PCB Mount Retention : With PCB Mount Retention Type : Tab Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 400
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Partially Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Square Termination Post & Tail Dimension : 1.14 MM [.045 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM [.125 INCH ]
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Primary Product Color : Natural
Configuration Features
- Connector Contact Load Condition : Fully Loaded
- Keying & Polarized Position Locations : 4&5, 7&8, 10&11
- Number of Columns : 14
- Number of Loaded Positions : 14
- Number of Positions : 14
- Number of Power Positions : 14
- Number of Rows : 1
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 14.24
- Contact Layout : Inline
- Contact Mating Area Length : 11.43 MM [.45 INCH ]
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Mating Area Plating Material Finish : Matte
- Contact Mating Area Plating Material Thickness : 3.81 - 8.89 MICM [150 - 350 MICIN ]
- Contact Shape & Form : Square
- Contact Size : 1.14mm
- Contact Type : Tab
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- Mating Square Post Dimension : 1.14 MM [.045 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : 3.81 - 8.89 MICM [150 - 350 MICIN ]
Dimensions
- Connector Height : 13.84 MM [.545 INCH ]
- Connector Length : 55.35 MM [2.179 INCH ]
- Connector Width : 10.79 MM [.425 INCH ]
- PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 600
Housing Features
- Centerline (Pitch) : 3.96 MM [.156 INCH ]
- Housing Material : Thermoplastic Polyester GF
- Mating Entry Location : Top
Industry Standards
- Compatible With Agency/Standards Products : CSA, UL
- Compatible With Approved Standards Products : UL E28476
- Glow Wire Rating : Standard Part - Not Glow Wire
- UL Flammability Rating : UL 94V-0
- UL Rating : Recognized
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Backwall Interruptions Between Posts
- Mating Retention : With
- Mating Retention Type : Polarized Lock
- PCB Mount Alignment : With
- PCB Mount Alignment Type : Pegs
- PCB Mount Retention : With
- PCB Mount Retention Type : Tab
- Panel Mount Feature : Without
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 400
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Wire-to-Board
- Header Type : Partially Shrouded
- Mixed & Hybrid Header : No
- PCB Connector Type : PCB Mount Header
- Sealable : No
Termination Features
- Square Termination Post & Tail Dimension : 1.14 MM [.045 INCH ]
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 3.18 MM [.125 INCH ]
Usage Conditions
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]