TE Connectivity Standard Rectangular Connectors 4-644579-3

Description
Configuration Features Contacts Preloaded : Yes Number of Cavities : 13 Number of Positions : 13 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.41 MM  [.528 INCH ] Product Length : 33.02 MM  [1.3 INCH ] Product Width : 7.75 MM  [.305 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Nylon Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476 CSA Rating : LR 7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Contacts Preloaded : Yes Number of Cavities : 13 Number of Positions : 13 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.41 MM  [.528 INCH ] Product Length : 33.02 MM  [1.3 INCH ] Product Width : 7.75 MM  [.305 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Nylon Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476 CSA Rating : LR 7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 4-644579-3 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
4-644579-3
Standard Rectangular Connectors 4-644579-3
Configuration Features Contacts Preloaded : Yes Number of Cavities : 13 Number of Positions : 13 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.41 MM  [.528 INCH ] Product Length : 33.02 MM  [1.3 INCH ] Product Width : 7.75 MM  [.305 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Nylon Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476 CSA Rating : LR 7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Cavities : 13
  • Number of Positions : 13
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Tin
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 13.41 MM  [.528 INCH ]
  • Product Length : 33.02 MM  [1.3 INCH ]
  • Product Width : 7.75 MM  [.305 INCH ]
  • Wire Size (MMSQ) : .2
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Black
  • Housing Material : Nylon

Industry Standards


  • Agency/Standard : CSA, UL
  • Approved Standards : UL E28476
  • CSA Rating : LR 7189
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Ramp

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Insertion Force Type : Normal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Wire-Board Connector Receptacle 13Pos, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 16M3094 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 13Pos, 2.54Mm; Idc Connector Type Amp - Te Connectivity
16M3094
Wire-Board Connector Receptacle 13Pos, 2.54Mm; Idc Connector Type Amp - Te Connectivity 16M3094
WIRE-BOARD CONNECTOR RECEPTACLE 13POS, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:13Contacts; Connector Mounting:Cable Mount; Body Material:Nylon RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 13POS, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:13Contacts; Connector Mounting:Cable Mount; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4-644579-3 16M3094
Product Name Standard Rectangular Connectors Wire-Board Connector Receptacle 13Pos, 2.54Mm; Idc Connector Type Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging) Cable Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104257-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
9 suppliers
Coax Connectors - 1051776-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details