TE Connectivity Headers, Male Pins 4-644456-6

Description
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A121332-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A121332-ND
Headers, Male Pins A121332-ND
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"

"Connector Header Through Hole 16 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-4-644456-6
Electronic Connector 316-4-644456-6
16 Pos 2.54mm Unshrouded Header, Male, Straight, Solder, Thru-Hole Product overview: 4-644456-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-644456-6 can be used for catalog matching and distributor lookup.

16 Pos 2.54mm Unshrouded Header, Male, Straight, Solder, Thru-Hole Product overview: 4-644456-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-644456-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Btb Connector, Header, 16Pos, 1Row; Connector Systems Amp - Te Connectivity - 18R6024 - Newark, An Avnet Company
Chicago, IL, United States
Btb Connector, Header, 16Pos, 1Row; Connector Systems Amp - Te Connectivity
18R6024
Btb Connector, Header, 16Pos, 1Row; Connector Systems Amp - Te Connectivity 18R6024
BTB CONNECTOR, HEADER, 16POS, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA 100 Series RoHS Compliant: Yes

BTB CONNECTOR, HEADER, 16POS, 1ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA 100 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A121332-ND 316-4-644456-6 18R6024
Product Name Headers, Male Pins Electronic Connector Btb Connector, Header, 16Pos, 1Row; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data