TE Connectivity Headers, Male Pins 4-644456-4

Description
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A30848-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A30848-ND
Headers, Male Pins A30848-ND
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"

"Connector Header Through Hole 14 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
5A 250V Electronic Connector
316-4-644456-4
5A 250V Electronic Connector 316-4-644456-4
14 Pos 2.54mm Unshrouded Header, Male, 5A, 250V, Solder, Thru-Hole Product overview: 4-644456-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-644456-4 can be used for catalog matching and distributor lookup.

14 Pos 2.54mm Unshrouded Header, Male, 5A, 250V, Solder, Thru-Hole Product overview: 4-644456-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-644456-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN HEADER VERT 14POS .100 TIN - 792-4-644456-4 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT 14POS .100 TIN
792-4-644456-4
CONN HEADER VERT 14POS .100 TIN 792-4-644456-4
CONN HEADER VERT 14POS .100 TIN

CONN HEADER VERT 14POS .100 TIN

Supplier's Site
Wire-Board Connector, Header, 14 Position, 0.1In; Connector Systems Amp - Te Connectivity - 16M3072 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 14 Position, 0.1In; Connector Systems Amp - Te Connectivity
16M3072
Wire-Board Connector, Header, 14 Position, 0.1In; Connector Systems Amp - Te Connectivity 16M3072
WIRE-BOARD CONNECTOR, HEADER, 14 POSITION, 0.1IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 14 POSITION, 0.1IN; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet
14P Mta100 Hdr Assy (Narrow) Amp - Te Connectivity - 76T1683 - Newark, An Avnet Company
Chicago, IL, United States
14P Mta100 Hdr Assy (Narrow) Amp - Te Connectivity
76T1683
14P Mta100 Hdr Assy (Narrow) Amp - Te Connectivity 76T1683
14P MTA100 HDR ASSY (NARROW)

14P MTA100 HDR ASSY (NARROW)

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A30848-ND 316-4-644456-4 792-4-644456-4 16M3072 76T1683
Product Name Headers, Male Pins 5A 250V Electronic Connector CONN HEADER VERT 14POS .100 TIN Wire-Board Connector, Header, 14 Position, 0.1In; Connector Systems Amp - Te Connectivity 14P Mta100 Hdr Assy (Narrow) Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole Through Hole
Voltage Rating 250 volts 250 volts 250 volts
Number of Contacts 14 #
Unlock Full Specs
to access all available technical data