TE Connectivity Headers, Male Pins 4-644456-0

Description
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A30844-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A30844-ND
Headers, Male Pins A30844-ND
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Board-Board Connector, Header, 10 Position, 1Row; Connector Systems Amp - Te Connectivity - 15M6349 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 10 Position, 1Row; Connector Systems Amp - Te Connectivity
15M6349
Board-Board Connector, Header, 10 Position, 1Row; Connector Systems Amp - Te Connectivity 15M6349
BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 1ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A30844-ND 15M6349
Product Name Headers, Male Pins Board-Board Connector, Header, 10 Position, 1Row; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data