TE Connectivity Standard Rectangular Connectors 4-644020-6

Description
Configuration Features Contacts Preloaded : Yes Number of Cavities : 16 Number of Positions : 16 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.21 MM  [.52 INCH ] Product Length : 40.64 MM  [1.6 INCH ] Product Width : 6.99 MM  [.275 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : White Housing Material : Nylon 6/6 Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476 CSA Rating : LR 7189 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 250 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Contacts Preloaded : Yes Number of Cavities : 16 Number of Positions : 16 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.21 MM  [.52 INCH ] Product Length : 40.64 MM  [1.6 INCH ] Product Width : 6.99 MM  [.275 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : White Housing Material : Nylon 6/6 Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476 CSA Rating : LR 7189 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 250 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 4-644020-6 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
4-644020-6
Standard Rectangular Connectors 4-644020-6
Configuration Features Contacts Preloaded : Yes Number of Cavities : 16 Number of Positions : 16 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.21 MM  [.52 INCH ] Product Length : 40.64 MM  [1.6 INCH ] Product Width : 6.99 MM  [.275 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : White Housing Material : Nylon 6/6 Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476 CSA Rating : LR 7189 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 250 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Cavities : 16
  • Number of Positions : 16
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 13.21 MM  [.52 INCH ]
  • Product Length : 40.64 MM  [1.6 INCH ]
  • Product Width : 6.99 MM  [.275 INCH ]
  • Wire Size (MMSQ) : .2
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : White
  • Housing Material : Nylon 6/6

Industry Standards


  • Agency/Standard : CSA, UL
  • Approved Standards : UL E28476
  • CSA Rating : LR 7189
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Ramp

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 250

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Insertion Force Type : Normal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
16P Mta100 Conn Assy 30Au Amp - Te Connectivity - 18R5933 - Newark, An Avnet Company
Chicago, IL, United States
16P Mta100 Conn Assy 30Au Amp - Te Connectivity
18R5933
16P Mta100 Conn Assy 30Au Amp - Te Connectivity 18R5933
16P MTA100 CONN ASSY 30AU

16P MTA100 CONN ASSY 30AU

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4-644020-6 18R5933
Product Name Standard Rectangular Connectors 16P Mta100 Conn Assy 30Au Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
Unlock Full Specs
to access all available technical data

Similar Products

Conn, R/a Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 15AC5260 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Rectangular Wire & Cable Connectors & Housings - 102398-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Circular Connector Contacts - 1508-020-0056-00-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details