TE Connectivity Connector, Receptacle, 16 Position, 1Row, 2.54Mm; Idc Connector Type Amp - Te Connectivity 4-643813-6.

Description
CONNECTOR, RECEPTACLE, 16 POSITION, 1ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes
Description
CONNECTOR, RECEPTACLE, 16 POSITION, 1ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 30AC4609, is a 16-position IDC connector designed for cable mounting applications. It features a single row configuration with a pitch spacing of 2.54 mm. The connector is constructed with copper contacts and is RoHS compliant, ensuring it meets environmental standards. This product is suitable for various electronic applications where reliable connectivity is required. Its design allows for efficient mass termination, making it a practical choice for engineers looking for a dependable connector solution.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 30AC4609, is a 16-position IDC connector designed for cable mounting applications. It features a single row configuration with a pitch spacing of 2.54 mm. The connector is constructed with copper contacts and is RoHS compliant, ensuring it meets environmental standards. This product is suitable for various electronic applications where reliable connectivity is required. Its design allows for efficient mass termination, making it a practical choice for engineers looking for a dependable connector solution.

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 16 Position, 1Row, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 30AC4609 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 16 Position, 1Row, 2.54Mm; Idc Connector Type Amp - Te Connectivity
30AC4609
Connector, Receptacle, 16 Position, 1Row, 2.54Mm; Idc Connector Type Amp - Te Connectivity 30AC4609
CONNECTOR, RECEPTACLE, 16 POSITION, 1ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 16 POSITION, 1ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC4609
Product Name Connector, Receptacle, 16 Position, 1Row, 2.54Mm; Idc Connector Type Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details