TE Connectivity Toggle Switches 4-6437630-0

Description
Body Features Bushing Style : Threaded Bushing Thread Size : M6 x .75 Case Color : Black Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On On Contact Features Contact Base Material : Copper Alloy Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Toggle Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Switch Connection Type : Lead Wire - Hooking Type Switch Type : Toggle Toggle Style : Locking Lever
Request a Quote Datasheet
Description
Body Features Bushing Style : Threaded Bushing Thread Size : M6 x .75 Case Color : Black Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On On Contact Features Contact Base Material : Copper Alloy Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Toggle Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Switch Connection Type : Lead Wire - Hooking Type Switch Type : Toggle Toggle Style : Locking Lever
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 4-6437630-0 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
4-6437630-0
Toggle Switches 4-6437630-0
Body Features Bushing Style : Threaded Bushing Thread Size : M6 x .75 Case Color : Black Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On On Contact Features Contact Base Material : Copper Alloy Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Toggle Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Switch Connection Type : Lead Wire - Hooking Type Switch Type : Toggle Toggle Style : Locking Lever

Body Features


  • Bushing Style : Threaded
  • Bushing Thread Size : M6 x .75
  • Case Color : Black
  • Product Orientation : Vertical
  • Sealing Method : Rubber O-Ring

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Operating Function : On On

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (AMP) : .4
  • Switch Contact Plating Material : Gold

Dimensions


  • Toggle Length : 10.5 MM  [.413 INCH ]

Electrical Characteristics


  • Contact Resistance (MOHM) : 10
  • Dielectric Withstanding Voltage (Max) (VAC) : 1500
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 20
  • Operating Voltage (VDC) : 20

Housing Features


  • Process Sealed : No

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Panel

Product Type Features


  • Sealed Device : Yes
  • Switch Connection Type : Lead Wire - Hooking Type
  • Switch Type : Toggle
  • Toggle Style : Locking Lever
Buy Now
Rocker & Toggle Switches - 4-6437630-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
4-6437630-0
Rocker & Toggle Switches 4-6437630-0
LOCKING TOGGLE

LOCKING TOGGLE

Buy Now
Shenzhen, China
Switches - Toggle Switches
4-6437630-0
Switches - Toggle Switches 4-6437630-0
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site
Toggle Switch, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity - 06R5549 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity
06R5549
Toggle Switch, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity 06R5549
TOGGLE SWITCH, SPDT, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Switch Mounting:Panel Mount; Contact Current Max:-; Contact Voltage AC Nom:20V; Switch Terminals:Solder RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Switch Mounting:Panel Mount; Contact Current Max:-; Contact Voltage AC Nom:20V; Switch Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switch, Spdt, 20V Rohs Compliant Alcoswitch Te Connectivity - 70AH7556 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 20V Rohs Compliant Alcoswitch Te Connectivity
70AH7556
Toggle Switch, Spdt, 20V Rohs Compliant Alcoswitch Te Connectivity 70AH7556
TOGGLE SWITCH, SPDT, 20V ROHS COMPLIANT: YES

TOGGLE SWITCH, SPDT, 20V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 4-6437630-0 4-6437630-0 4-6437630-0 06R5549 70AH7556
Product Name Toggle Switches Rocker & Toggle Switches Switches - Toggle Switches Toggle Switch, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity Toggle Switch, Spdt, 20V Rohs Compliant Alcoswitch Te Connectivity
Switch Type Toggle Toggle Toggle Toggle Toggle
Switch Function Maintained
Momentary Contact Switch Function On On On-On
Terminal Type Lead Wire - Hooking Type Solder Terminals; Solder Lug Solder Terminals; Solder
Standards / Compliances RoHS; UL Listed RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1-1825137-0 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
5 suppliers
Toggle Switches - 2585-08-1-1-12-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
Toggle Switches - 450-07-4-2-13933-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switches - 1520120-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
2 suppliers