"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
16P MTA100 HDR ASSY FL/ST 30AU
CONN HEADER VERT 16POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4-641215-6-ND | 35M2797 | 4-641215-6 |
| Product Name | Headers, Male Pins | 16P Mta100 Hdr Assy Fl/st 30Au Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts |