"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
Wire-to-Board Header, 12 Pos, 2.54mm Pitch, Solder ST, Thru-Hole Product overview: 4-641215-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-641215-2 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONNECTOR, HEADER, 12 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A30761-ND | 316-4-641215-2 | 52K3661 |
| Product Name | Headers, Male Pins | Electronic Connector | Wire-Board Connector, Header, 12 Position, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole | ||
| Voltage Rating | 250 volts | 250 volts | |
| Number of Contacts | 12 # |