11P MTA100 HDR ASSY FL/ST 30AU
"Connector Header Through Hole 11 position 0.100"" (2.54mm)"
11 Pos Wire-to-Board Header, 2.54mm Pitch, Male, Gold, 5A, Thru-Hole Product overview: 4-641215-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-641215-1 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONN, HEADER, 11POS, 2.54MM; Connector Systems:Wire-to-Boar
| Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4-641215-1 | A30760-ND | 316-4-641215-1 | 52K3660 |
| Product Name | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | Headers, Male Pins | 5A Electronic Connector | Wire-Board Conn, Header, 11Pos, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts |