TE Connectivity Headers, Male Pins 4-641213-5

Description
"Connector Header Through Hole 15 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 15 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A30752-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A30752-ND
Headers, Male Pins A30752-ND
"Connector Header Through Hole 15 position 0.100"" (2.54mm)"

"Connector Header Through Hole 15 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-4-641213-5
Electronic Connector 316-4-641213-5
Wire-to-Board Header, 15 Pos, 2.54mm Pitch, Gold, Straight, Thru-Hole Product overview: 4-641213-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-641213-5 can be used for catalog matching and distributor lookup.

Wire-to-Board Header, 15 Pos, 2.54mm Pitch, Gold, Straight, Thru-Hole Product overview: 4-641213-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-641213-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Conn, Header, 15Pos, 2.54Mm; Connector Type Amp - Te Connectivity - 06M3546 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Header, 15Pos, 2.54Mm; Connector Type Amp - Te Connectivity
06M3546
Wire-Board Conn, Header, 15Pos, 2.54Mm; Connector Type Amp - Te Connectivity 06M3546
WIRE-BOARD CONN, HEADER, 15POS, 2.54MM; Connector Type:Wire to Board; Connector Type:Wire-to-Board; Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Through Hole Vertical; Features:Wire to Board; Gender:HeaderRoHS Compliant: Yes

WIRE-BOARD CONN, HEADER, 15POS, 2.54MM; Connector Type:Wire to Board; Connector Type:Wire-to-Board; Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Through Hole Vertical; Features:Wire to Board; Gender:HeaderRoHS Compliant: Yes

Supplier's Site Datasheet
15P Mta100 Hdr Assy Po/st Lf Amp - Te Connectivity - 76AC7128 - Newark, An Avnet Company
Chicago, IL, United States
15P Mta100 Hdr Assy Po/st Lf Amp - Te Connectivity
76AC7128
15P Mta100 Hdr Assy Po/st Lf Amp - Te Connectivity 76AC7128
15P MTA100 HDR ASSY PO/ST LF

15P MTA100 HDR ASSY PO/ST LF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A30752-ND 316-4-641213-5 06M3546 76AC7128
Product Name Headers, Male Pins Electronic Connector Wire-Board Conn, Header, 15Pos, 2.54Mm; Connector Type Amp - Te Connectivity 15P Mta100 Hdr Assy Po/st Lf Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data