TE Connectivity Headers, Male Pins 4-641208-7

Description
"Connector Header Through Hole 17 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 17 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A31687-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A31687-ND
Headers, Male Pins A31687-ND
"Connector Header Through Hole 17 position 0.156"" (3.96mm)"

"Connector Header Through Hole 17 position 0.156"" (3.96mm)"

Buy Now Datasheet
Wire-Board Connector, Header, 17 Position, 3.96Mm; Connector Systems Amp - Te Connectivity - 16M3047 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 17 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
16M3047
Wire-Board Connector, Header, 17 Position, 3.96Mm; Connector Systems Amp - Te Connectivity 16M3047
WIRE-BOARD CONNECTOR, HEADER, 17 POSITION, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 17 POSITION, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A31687-ND 16M3047
Product Name Headers, Male Pins Wire-Board Connector, Header, 17 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29052-015TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PC Pin, Single Post Connectors - 36-1363-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Connectors - NCV-FYG-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
PWRBLADE HEADER - VERTICAL - 51706-10207200A0LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers