"Connector Header Through Hole 16 position 0.156"" (3.96mm)"
CONN HEADER VERT 16POS 3.96MM
16P MTA156 HDR ASSY FL ST LF
16P MTA156 HDR ASSY FL ST LF
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4-641208-6-ND | 4-641208-6 | 18R5349 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 16P Mta156 Hdr Assy Fl St Lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts |