"Connector Header Through Hole 14 position 0.156"" (3.96mm)"
14P MTA156 HDR ASSY FL ST LF
Wire to Board Header, 14 Pos, 600V, 7A, 3.96mm Pitch, Solder Product overview: 4-641208-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 7A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-641208-4 can be used for catalog matching and distributor lookup.
14P MTA156 HDR ASSY FL ST LF
| DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4-641208-4-ND | 4-641208-4 | 316-4-641208-4 | 18R5347 |
| Product Name | Headers, Male Pins | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | 600V 7A Electronic Connector | 14P Mta156 Hdr Assy Fl St Lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | |||
| Mounting | Through Hole | |||
| Voltage Rating | 600 volts | 600 volts |