MTA-156 Header, 12 Pos, 7A, 600V, Gold/Tin, TH Product overview: 4-641208-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-641208-2 can be used for catalog matching and distributor lookup.
12P MTA156 HDR ASSY FL ST LF
"Connector Header Through Hole 12 position 0.156"" (3.96mm)"
WIRE-BOARD CONNECTOR, HEADER, 12 POSITION, 3.96MM; Connector Systems:Wire-to-Boar
12P MTA156 HDR ASSY FL ST LF ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-4-641208-2 | 4-641208-2 | A31686-ND | 16M3046 | 79AH9963 |
| Product Name | 7A 600V Electronic Connector | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | Headers, Male Pins | Wire-Board Connector, Header, 12 Position, 3.96Mm; Connector Systems Amp - Te Connectivity | 12P Mta156 Hdr Assy Fl St Lf Rohs Compliant Te Connectivity |
| Gender | Male / Plug | ||||
| Termination | Solder | Through Hole Straight | |||
| Voltage Rating | 600 volts | 600 volts | |||
| Current Rating | 7.0 amps |