"Connector Header Through Hole 11 position 0.156"" (3.96mm)"
11P MTA-156 Header, 7A, 600V, Male, Through Hole Product overview: 4-641208-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-641208-1 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONN, HEADER, 11POS, 3.96MM; Connector Systems:Wire-to-Boar
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A31685-ND | 316-4-641208-1 | 16M3045 |
| Product Name | Headers, Male Pins | Through-Hole 7A 600V Electronic Connector | Wire-Board Conn, Header, 11Pos, 3.96Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts | |
| Number of Contacts | 11 # |