"Connector Header Through Hole 10 position 0.156"" (3.96mm)"
10 Pos Wire-to-Board Header, 7A, 600V, 3.96mm Pitch, Solder, Male Product overview: 4-641208-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-641208-0 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 3.96MM; Connector Systems:Wire-to-Boar
10P MTA156 HDR ASSY FL ST LF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A31684-ND | 316-4-641208-0 | 52K3658 | 76AC7126 |
| Product Name | Headers, Male Pins | 7A 600V Electronic Connector | Wire-Board Connector, Header, 10 Position, 3.96Mm; Connector Systems Amp - Te Connectivity | 10P Mta156 Hdr Assy Fl St Lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole | |||
| Voltage Rating | 600 volts | 600 volts | ||
| Number of Contacts | 10 # |