TE Connectivity Headers, Male Pins 4-641202-4

Description
"Connector Header Through Hole 14 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 14 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 4-641202-4-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
4-641202-4-ND
Headers, Male Pins 4-641202-4-ND
"Connector Header Through Hole 14 position 0.156"" (3.96mm)"

"Connector Header Through Hole 14 position 0.156"" (3.96mm)"

Buy Now Datasheet
14P Mta156 Hdr Assy Pl 30Au Lf Amp - Te Connectivity - 18R5316 - Newark, An Avnet Company
Chicago, IL, United States
14P Mta156 Hdr Assy Pl 30Au Lf Amp - Te Connectivity
18R5316
14P Mta156 Hdr Assy Pl 30Au Lf Amp - Te Connectivity 18R5316
14P MTA156 HDR ASSY PL 30AU LF

14P MTA156 HDR ASSY PL 30AU LF

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 4-641202-4-ND 18R5316
Product Name Headers, Male Pins 14P Mta156 Hdr Assy Pl 30Au Lf Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79027-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NC2-FYG-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1998-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details