"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
CONN HEADER VERT 14POS 2.54MM
14P MTA100 HDR ASY FL/STR LF
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4-641126-4-ND | 4-641126-4 | 40P9322 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 14P Mta100 Hdr Asy Fl/str Lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts |