TE Connectivity Header, Friction Lock, 10Pos, 2.54Mm; Connector Systems Amp - Te Connectivity 4-641126-0.

Description
HEADER, FRICTION LOCK, 10POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:TE - AMP MTA-100 Series RoHS Compliant: Yes
Datasheet
Description
HEADER, FRICTION LOCK, 10POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:TE - AMP MTA-100 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, Friction Lock, 10Pos, 2.54Mm; Connector Systems Amp - Te Connectivity - 28AC9273 - Newark, An Avnet Company
Chicago, IL, United States
Header, Friction Lock, 10Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
28AC9273
Header, Friction Lock, 10Pos, 2.54Mm; Connector Systems Amp - Te Connectivity 28AC9273
HEADER, FRICTION LOCK, 10POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:TE - AMP MTA-100 Series RoHS Compliant: Yes

HEADER, FRICTION LOCK, 10POS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:TE - AMP MTA-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC9273
Product Name Header, Friction Lock, 10Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details