10 Pos 2.54mm Wire-to-Board Header, Male, Gold, 5A, 250V, TH Product overview: 4-641126-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-641126-0 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
HEADER, FRICTION LOCK, 10POS, 2.54MM; Connector Systems:Wire-to-Boar
10P MTA100 HDR ASY FL/STR LF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-4-641126-0 | 4-641126-0-ND | 27M4023 | 76AC7125 |
| Product Name | 5A 250V Electronic Connector | Headers, Male Pins | Header, Friction Lock, 10Pos, 2.54Mm; Connector Systems Amp - Te Connectivity | 10P Mta100 Hdr Asy Fl/str Lf Amp - Te Connectivity |
| Termination | Solder | Through Hole Straight | ||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 5.0 amps |