TE Connectivity Headers, Male Pins 4-641120-0

Description
"Connector Header Through Hole 10 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 10 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 4-641120-0-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
4-641120-0-ND
Headers, Male Pins 4-641120-0-ND
"Connector Header Through Hole 10 position 0.156"" (3.96mm)"

"Connector Header Through Hole 10 position 0.156"" (3.96mm)"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
4-641120-0
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 4-641120-0
CONN HEADER VERT 10POS 3.96MM

CONN HEADER VERT 10POS 3.96MM

Supplier's Site
10P Mta156 Hdr Assy Fl/st Lf Amp - Te Connectivity - 76AC7124 - Newark, An Avnet Company
Chicago, IL, United States
10P Mta156 Hdr Assy Fl/st Lf Amp - Te Connectivity
76AC7124
10P Mta156 Hdr Assy Fl/st Lf Amp - Te Connectivity 76AC7124
10P MTA156 HDR ASSY FL/ST LF

10P MTA156 HDR ASSY FL/ST LF

Supplier's Site
10P Mta156 Hdr Assy Fl/st Lf Amp - Te Connectivity - 18R4970 - Newark, An Avnet Company
Chicago, IL, United States
10P Mta156 Hdr Assy Fl/st Lf Amp - Te Connectivity
18R4970
10P Mta156 Hdr Assy Fl/st Lf Amp - Te Connectivity 18R4970
10P MTA156 HDR ASSY FL/ST LF

10P MTA156 HDR ASSY FL/ST LF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 4-641120-0-ND 4-641120-0 76AC7124
Product Name Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 10P Mta156 Hdr Assy Fl/st Lf Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A114656-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
4 suppliers
Circular Connector Assemblies - 2262-A22063-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Connectors - NCK-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PC Pin, Single Post Connectors - 36-11152-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details