"Connector Header Through Hole 17 position 0.156"" (3.96mm)"
CONN HEADER VERT 17POS 3.96MM
17P MTA156 HDR ASSY FL/ST LF
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4-641119-7-ND | 4-641119-7 | 18R4968 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 17P Mta156 Hdr Assy Fl/st Lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts |