TE Connectivity Wire-Board Connector Receptacle 14 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 4-640440-4.

Description
WIRE-BOARD CONNECTOR RECEPTACLE 14 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR RECEPTACLE 14 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 14 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 28AC9270 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 14 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity
28AC9270
Wire-Board Connector Receptacle 14 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 28AC9270
WIRE-BOARD CONNECTOR RECEPTACLE 14 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 14 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC9270
Product Name Wire-Board Connector Receptacle 14 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products