TERMINAL, MALE DISCONNECT, 6.35MM YELLOW; PRODUCT RANGE:ULTRA-FAST FASTON SERIES; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:5.26MM ; TERMINAL TYPE:MALE QUICK DISCONNECT; INSULATOR COLOUR:YELLOW ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 28AC9263 |
| Product Name | Terminal, Male Disconnect, 6.35Mm Yellow; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 12 AWG |