TE Connectivity Terminal, Male Disconnect, 0.25In Yellow; Product Range Amp - Te Connectivity 4-521097-2.

Description
TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; PRODUCT RANGE:ULTRA-FAST 250 SERIES; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:5.26MM ; TERMINAL TYPE:MALE QUICK DISCONNECT; INSULATOR COLOUR:YELLOW ROHS COMPLIANT: YES
Description
TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; PRODUCT RANGE:ULTRA-FAST 250 SERIES; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:5.26MM ; TERMINAL TYPE:MALE QUICK DISCONNECT; INSULATOR COLOUR:YELLOW ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 0.25In Yellow; Product Range Amp - Te Connectivity - 30AC4605 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In Yellow; Product Range Amp - Te Connectivity
30AC4605
Terminal, Male Disconnect, 0.25In Yellow; Product Range Amp - Te Connectivity 30AC4605
TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; PRODUCT RANGE:ULTRA-FAST 250 SERIES; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:5.26MM ; TERMINAL TYPE:MALE QUICK DISCONNECT; INSULATOR COLOUR:YELLOW ROHS COMPLIANT: YES

TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; PRODUCT RANGE:ULTRA-FAST 250 SERIES; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:5.26MM ; TERMINAL TYPE:MALE QUICK DISCONNECT; INSULATOR COLOUR:YELLOW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC4605
Product Name Terminal, Male Disconnect, 0.25In Yellow; Product Range Amp - Te Connectivity
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details