"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Fully Insulated"
"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Fully Insulated"
Terminals TAB 250 U-F 12-10 Reel of 1000
CONN QC TAB 10-12AWG 0.250 CRIMP
TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; Product Range:Ultra-Fast 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A104022CT-ND | 4-521097-2 | 4-521097-2 | 33B8606 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminals | Quick Connects, Quick Disconnect Connectors | Terminal, Male Disconnect, 0.25In Yellow; Product Range Amp - Te Connectivity |
| Gender | Male / Plug | Male / Plug | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||
| Contact Size (AWG) | 10 to 12 AWG | 10 to 12 AWG | 12 AWG |