TE Connectivity Terminal Female Disconnect 6.35Mm Yellow; Product Range Amp - Te Connectivity 4-520448-2.

Description
TERMINAL FEMALE DISCONNECT 6.35MM YELLOW; PRODUCT RANGE:ULTRA-FAST FASTON 250 SERIES; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:5.26MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:YELLOW ROHS COMPLIANT: YES
Description
TERMINAL FEMALE DISCONNECT 6.35MM YELLOW; PRODUCT RANGE:ULTRA-FAST FASTON 250 SERIES; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:5.26MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:YELLOW ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Terminal Female Disconnect 6.35Mm Yellow; Product Range Amp - Te Connectivity - 26AC7330 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 6.35Mm Yellow; Product Range Amp - Te Connectivity
26AC7330
Terminal Female Disconnect 6.35Mm Yellow; Product Range Amp - Te Connectivity 26AC7330
TERMINAL FEMALE DISCONNECT 6.35MM YELLOW; PRODUCT RANGE:ULTRA-FAST FASTON 250 SERIES; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:5.26MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:YELLOW ROHS COMPLIANT: YES

TERMINAL FEMALE DISCONNECT 6.35MM YELLOW; PRODUCT RANGE:ULTRA-FAST FASTON 250 SERIES; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:5.26MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:YELLOW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC7330
Product Name Terminal Female Disconnect 6.35Mm Yellow; Product Range Amp - Te Connectivity
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1515-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details