TE Connectivity Quick Disconnects 4-520447-2

Description
Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 8.13 MM  [.32 INCH ] Product Length : 23.7 MM  [.935 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : 3.31 - 5.26 Wire Size (AWG) : 12 - 10 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Yellow Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1500 Product Type Features Insertion Force : Normal Terminal Features : Wire Stop Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 8.13 MM  [.32 INCH ] Product Length : 23.7 MM  [.935 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : 3.31 - 5.26 Wire Size (AWG) : 12 - 10 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Yellow Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1500 Product Type Features Insertion Force : Normal Terminal Features : Wire Stop Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 4-520447-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
4-520447-2
Quick Disconnects 4-520447-2
Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 8.13 MM  [.32 INCH ] Product Length : 23.7 MM  [.935 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : 3.31 - 5.26 Wire Size (AWG) : 12 - 10 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Yellow Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1500 Product Type Features Insertion Force : Normal Terminal Features : Wire Stop Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Insulation Material : Nylon

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 8.13 MM  [.32 INCH ]
  • Product Length : 23.7 MM  [.935 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : 3.31 - 5.26
  • Wire Size (AWG) : 12 - 10

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Other


  • Barrel Color : Yellow

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 1500

Product Type Features


  • Insertion Force : Normal
  • Terminal Features : Wire Stop

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
General Terminal - 4-520447-2 - Richardson RFPD
Downers Grove, IL, United States
General Terminal
4-520447-2
General Terminal 4-520447-2
Ultra-Fast Receptacles & Tabs

Ultra-Fast Receptacles & Tabs

Supplier's Site Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A27831TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27831TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27831TR-ND
CONN QC RCPT 10-12AWG 0.250

CONN QC RCPT 10-12AWG 0.250

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A27831CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27831CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27831CT-ND
CONN QC RCPT 10-12AWG 0.250

CONN QC RCPT 10-12AWG 0.250

Buy Now Datasheet
CONNECTOR, RECEPTACLE, ULTRAFAST PLUS 250, 12-10 AWG - 70085334 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, RECEPTACLE, ULTRAFAST PLUS 250, 12-10 AWG
70085334
CONNECTOR, RECEPTACLE, ULTRAFAST PLUS 250, 12-10 AWG 70085334
CONNECTOR, RECEPTACLE, ULTRAFAST PLUS 250, 12-10 AWG

CONNECTOR, RECEPTACLE, ULTRAFAST PLUS 250, 12-10 AWG

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 4-520447-2 4-520447-2 A27831TR-ND 70085334
Product Name Quick Disconnects General Terminal Terminals - Quick Connects, Quick Disconnect Connectors CONNECTOR, RECEPTACLE, ULTRAFAST PLUS 250, 12-10 AWG
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103577-6 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 1-1377172-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Shielded Contacts - 023589-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details