TE Connectivity Terminal Female Disconnect 6.35Mm Yellow; Product Range Amp - Te Connectivity 4-520447-2.

Description
TERMINAL FEMALE DISCONNECT 6.35MM YELLOW; PRODUCT RANGE:ULTRA-FAST FASTON SERIES; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:5.26MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:YELLOW ROHS COMPLIANT: YES
Datasheet
Description
TERMINAL FEMALE DISCONNECT 6.35MM YELLOW; PRODUCT RANGE:ULTRA-FAST FASTON SERIES; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:5.26MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:YELLOW ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Female Disconnect 6.35Mm Yellow; Product Range Amp - Te Connectivity - 26AC7329 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 6.35Mm Yellow; Product Range Amp - Te Connectivity
26AC7329
Terminal Female Disconnect 6.35Mm Yellow; Product Range Amp - Te Connectivity 26AC7329
TERMINAL FEMALE DISCONNECT 6.35MM YELLOW; PRODUCT RANGE:ULTRA-FAST FASTON SERIES; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:5.26MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:YELLOW ROHS COMPLIANT: YES

TERMINAL FEMALE DISCONNECT 6.35MM YELLOW; PRODUCT RANGE:ULTRA-FAST FASTON SERIES; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:5.26MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:YELLOW ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC7329
Product Name Terminal Female Disconnect 6.35Mm Yellow; Product Range Amp - Te Connectivity
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details