TE Connectivity Quick Connects, Quick Disconnect Connectors 4-520447-2

Description
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27831TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27831TR-ND
Quick Connects, Quick Disconnect Connectors A27831TR-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27831CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27831CT-ND
Quick Connects, Quick Disconnect Connectors A27831CT-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab - 4-520447-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab
4-520447-2
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab 4-520447-2
250 ULTRA-FAST RCPT 12-10 TPBR 4-520447-2 / 405281155

250 ULTRA-FAST RCPT 12-10 TPBR 4-520447-2 / 405281155

Buy Now
Singapore, Singapore
Electronic Connector
392-4-520447-2
Electronic Connector 392-4-520447-2
Faston Receptacle, 12-10 AWG, Tin Plated Brass, Nylon Insulated Product overview: 4-520447-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-4-520447-2 can be used for catalog matching and distributor lookup.

Faston Receptacle, 12-10 AWG, Tin Plated Brass, Nylon Insulated Product overview: 4-520447-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-4-520447-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 4-520447-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
4-520447-2
Contacts 4-520447-2
ULTRA-FAST 250 ASY REC 12-10 AWG TPBR

ULTRA-FAST 250 ASY REC 12-10 AWG TPBR

Buy Now
Swedesboro, NJ, United States
Contacts
4-520447-2
Contacts 4-520447-2
ULTRA-FAST STRIP

ULTRA-FAST STRIP

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Terminals - 4-520447-2 - 1005583-4-520447-2 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 4-520447-2
1005583-4-520447-2
Terminals - 4-520447-2 1005583-4-520447-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1005583-4-520447-2 Packaging: Reel - TR Color: Yellow Termination: Crimp Contact Finish: Tin Wire Gauge: 10-12 AWG Gender: Female Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.935" (23.75mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.320" (8.13mm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1005583-4-520447-2
Packaging: Reel - TR
Color: Yellow
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 10-12 AWG
Gender: Female
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.935" (23.75mm)
Insulation: Fully Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.320" (8.13mm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Terminal Female Disconnect 6.35Mm Yellow; Product Range Amp - Te Connectivity - 29C5849 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 6.35Mm Yellow; Product Range Amp - Te Connectivity
29C5849
Terminal Female Disconnect 6.35Mm Yellow; Product Range Amp - Te Connectivity 29C5849
TERMINAL FEMALE DISCONNECT 6.35MM YELLOW; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Tab Width:0.25" RoHS Compliant: Yes

TERMINAL FEMALE DISCONNECT 6.35MM YELLOW; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Tab Width:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet
250 Ultra-Fast Rcpt 12-10 Tpbr Amp - Te Connectivity - 70J9727 - Newark, An Avnet Company
Chicago, IL, United States
250 Ultra-Fast Rcpt 12-10 Tpbr Amp - Te Connectivity
70J9727
250 Ultra-Fast Rcpt 12-10 Tpbr Amp - Te Connectivity 70J9727
250 ULTRA-FAST RCPT 12-10 TPBR

250 ULTRA-FAST RCPT 12-10 TPBR

Supplier's Site
Female Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Amp - Te Connectivity - 81AC5908 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Amp - Te Connectivity
81AC5908
Female Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Amp - Te Connectivity 81AC5908
FEMALE DISCONNECT, 6.35MM, 12-10AWG, YEL; Product Range:Ultra-Fast 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 12-10AWG, YEL; Product Range:Ultra-Fast 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
4-520447-2
Terminals 4-520447-2
Terminals .25 ULTRA-FAST REC Reel of 1500

Terminals .25 ULTRA-FAST REC Reel of 1500

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 4-520447-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
4-520447-2
Quick Connects, Quick Disconnect Connectors 4-520447-2
CONN QC RCPT 10-12AWG 0.250

CONN QC RCPT 10-12AWG 0.250

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27831TR-ND 4-520447-2 392-4-520447-2 4-520447-2 1005583-4-520447-2 29C5849 70J9727 4-520447-2 4-520447-2
Product Name Quick Connects, Quick Disconnect Connectors Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab Electronic Connector Contacts Terminals - 4-520447-2 Terminal Female Disconnect 6.35Mm Yellow; Product Range Amp - Te Connectivity 250 Ultra-Fast Rcpt 12-10 Tpbr Amp - Te Connectivity Terminals Quick Connects, Quick Disconnect Connectors
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details