TE Connectivity FFC Connectors 4-487544-7

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 1 Contact Features Contact Type : Socket PCB Contact Termination Area Plating Material : Tin-Lead Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 300 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] FFC Cable Entry : Straight Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : Without Mating Retention : With Mating Retention Type : Detent Window Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 1 Contact Features Contact Type : Socket PCB Contact Termination Area Plating Material : Tin-Lead Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 300 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] FFC Cable Entry : Straight Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : Without Mating Retention : With Mating Retention Type : Detent Window Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC Connectors - 4-487544-7 - TE Connectivity
Berwyn, PA, United States
FFC Connectors
4-487544-7
FFC Connectors 4-487544-7
Body Features Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 1 Contact Features Contact Type : Socket PCB Contact Termination Area Plating Material : Tin-Lead Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 300 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] FFC Cable Entry : Straight Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : Without Mating Retention : With Mating Retention Type : Detent Window Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 1

Contact Features


  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin-Lead

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 300
  • Insulation Resistance (MEGO) : 5000
  • Operating Voltage (VAC) : 100

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • FFC Cable Entry : Straight
  • Housing Material : Polyester

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Detent Window
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • FFC Connector Product Type : Housing
  • Insertion Force Type : Normal

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Housings - 4-487544-7-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Housings
4-487544-7-ND
FFC, FPC (Flat Flexible) Connector Housings 4-487544-7-ND
"Housing FFC Housing for Female Contacts Connector Detent Lock 50Pos 0.050"" (1.27mm)"

"Housing FFC Housing for Female Contacts Connector Detent Lock 50Pos 0.050"" (1.27mm)"

Buy Now Datasheet
050 Housing Ffc Rcpt 050Cl Sr Rohs Compliant Amp - Te Connectivity - 17H8759 - Newark, An Avnet Company
Chicago, IL, United States
050 Housing Ffc Rcpt 050Cl Sr Rohs Compliant Amp - Te Connectivity
17H8759
050 Housing Ffc Rcpt 050Cl Sr Rohs Compliant Amp - Te Connectivity 17H8759
050 HOUSING FFC RCPT 050CL SR ROHS COMPLIANT: YES

050 HOUSING FFC RCPT 050CL SR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-487544-7 4-487544-7-ND 17H8759
Product Name FFC Connectors FFC, FPC (Flat Flexible) Connector Housings 050 Housing Ffc Rcpt 050Cl Sr Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28478-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Compression Connectors - 031754-000 - TE Connectivity
Specs
Mounting Compression
View Details