Body Features Primary Product Color : Yellow
Configuration Features Number of Positions : 8 Number of Rows : 1
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Socket
Dimensions Compatible Insulation Diameter Range : .9 - 1.5 MM [.035 - .059 INCH ] Connector Height : 4.5 MM [.177 INCH ] Connector Length : 17.8 MM [.701 INCH ] Connector Width : 6.9 MM [.272 INCH ] Wire Size (MMSQ) : .05 - .22 Wire Size (AWG) : 30 - 24
Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 8
Housing Features Centerline (Pitch) : 2 MM [.079 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Detent Panel Mount Feature : Without Strain Relief : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Bag/Carton Packaging Quantity : 1000
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Body Features
- Primary Product Color : Yellow
Configuration Features
- Number of Positions : 8
- Number of Rows : 1
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 3
- Contact Layout : Inline
- Contact Type : Socket
Dimensions
- Compatible Insulation Diameter Range : .9 - 1.5 MM [.035 - .059 INCH ]
- Connector Height : 4.5 MM [.177 INCH ]
- Connector Length : 17.8 MM [.701 INCH ]
- Connector Width : 6.9 MM [.272 INCH ]
- Wire Size (MMSQ) : .05 - .22
- Wire Size (AWG) : 30 - 24
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (VAC) : 1000
- Insulation Resistance (Min) (MEGOHM) : 1000
- Operating Voltage (VAC) : 250
- Termination Resistance (MOHM) : 8
Housing Features
- Centerline (Pitch) : 2 MM [.079 INCH ]
- Housing Entry Configuration : Both Ends Closed
- Housing Material : Thermoplastic
Industry Standards
- Glow Wire Rating : Standard Part - Not Glow Wire
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- Mating Retention : With
- Mating Retention Type : Detent
- Panel Mount Feature : Without
- Strain Relief : Without
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Bag/Carton
- Packaging Quantity : 1000
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Receptacle
- Connector Product Type : Housing
- Connector System : Wire-to-Board
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]