TE Connectivity PCB Headers & Receptacles 4-440052-5

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ] Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Dimensions Connector Height : 6 MM  [.236 INCH ] Connector Length : 15 MM  [.591 INCH ] Connector Width : 3.8 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.4 MM  [.134 INCH ] Terminations per Post (Max) : 3 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ] Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Dimensions Connector Height : 6 MM  [.236 INCH ] Connector Length : 15 MM  [.591 INCH ] Connector Width : 3.8 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.4 MM  [.134 INCH ] Terminations per Post (Max) : 3 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 4-440052-5 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
4-440052-5
PCB Headers & Receptacles 4-440052-5
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ] Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Dimensions Connector Height : 6 MM  [.236 INCH ] Connector Length : 15 MM  [.591 INCH ] Connector Width : 3.8 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.4 MM  [.134 INCH ] Terminations per Post (Max) : 3 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ]
  • Contact Type : Pin
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]

Dimensions


  • Connector Height : 6 MM  [.236 INCH ]
  • Connector Length : 15 MM  [.591 INCH ]
  • Connector Width : 3.8 MM  [.15 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Legs

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Partially Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.4 MM  [.134 INCH ]
  • Terminations per Post (Max) : 3

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 4-440052-5
Product Name PCB Headers & Receptacles
Mounting Through-Hole; Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102162-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Connector Headers & Receptacles - 103325-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102084-3 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 333 volts
View Details
PCB Connector Headers & Receptacles - 102975-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details