TE Connectivity PCB D-Sub Connectors 4-338316-2

Description
Body Features Color : Black Connector Profile : Standard Plastic : No Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 37 Number of Rows : 2 PCB Mount Orientation : Vertical Performance Level : Level 2 Preloaded : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICM) : .76 Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Color : Black Housing Material : Polyester GF Industry Standards Approved Standards : DIN 41652 UL Flammability Rating : UL 94V-0 Mechanical Attachment Boardlock Material : Phosphor Bronze Boardlock Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, M3 Mounting Hole Diameter (MM) : 3.1 PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 25 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board D-Sub Shell Size : 4 Grounding Indents : Without Grounding Straps : With Product Type : Connector Sealable : No Shell Type : Front Metal Shell Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Color : Black Connector Profile : Standard Plastic : No Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 37 Number of Rows : 2 PCB Mount Orientation : Vertical Performance Level : Level 2 Preloaded : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICM) : .76 Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Color : Black Housing Material : Polyester GF Industry Standards Approved Standards : DIN 41652 UL Flammability Rating : UL 94V-0 Mechanical Attachment Boardlock Material : Phosphor Bronze Boardlock Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, M3 Mounting Hole Diameter (MM) : 3.1 PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 25 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board D-Sub Shell Size : 4 Grounding Indents : Without Grounding Straps : With Product Type : Connector Sealable : No Shell Type : Front Metal Shell Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 4-338316-2 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
4-338316-2
PCB D-Sub Connectors 4-338316-2
Body Features Color : Black Connector Profile : Standard Plastic : No Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 37 Number of Rows : 2 PCB Mount Orientation : Vertical Performance Level : Level 2 Preloaded : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICM) : .76 Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Color : Black Housing Material : Polyester GF Industry Standards Approved Standards : DIN 41652 UL Flammability Rating : UL 94V-0 Mechanical Attachment Boardlock Material : Phosphor Bronze Boardlock Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, M3 Mounting Hole Diameter (MM) : 3.1 PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 25 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board D-Sub Shell Size : 4 Grounding Indents : Without Grounding Straps : With Product Type : Connector Sealable : No Shell Type : Front Metal Shell Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Color : Black
  • Connector Profile : Standard
  • Plastic : No
  • Shell Material : Steel
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 37
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical
  • Performance Level : Level 2
  • Preloaded : Yes

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICM) : .76
  • Contact Shape & Form : Round
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Color : Black
  • Housing Material : Polyester GF

Industry Standards


  • Approved Standards : DIN 41652
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Boardlock Material : Phosphor Bronze
  • Boardlock Plating Material : Tin
  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Female Screwlocks, M3
  • Mounting Hole Diameter (MM) : 3.1
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 25

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • D-Sub Shell Size : 4
  • Grounding Indents : Without
  • Grounding Straps : With
  • Product Type : Connector
  • Sealable : No
  • Shell Type : Front Metal Shell

Termination Features


  • Grounding Clips : Without
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 4-338316-2
Product Name PCB D-Sub Connectors
Connector Type Board to Board Connector; D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products