TE Connectivity Power Terminals 4-330495-2

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Tin Mating Tab Thickness : .78 MM  [.031 INCH ] Mating Tab Width : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Wire Size (MMSQ) : .3 Wire Size (AWG) : 22 Packaging Features Packaging Method : Clip/Reel Packaging Quantity : 2800 Product Type Features Power Terminal Type : Termination Point Clip Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Tin Mating Tab Thickness : .78 MM  [.031 INCH ] Mating Tab Width : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Wire Size (MMSQ) : .3 Wire Size (AWG) : 22 Packaging Features Packaging Method : Clip/Reel Packaging Quantity : 2800 Product Type Features Power Terminal Type : Termination Point Clip Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 4-330495-2 - TE Connectivity
Berwyn, PA, United States
Power Terminals
4-330495-2
Power Terminals 4-330495-2
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Tin Mating Tab Thickness : .78 MM  [.031 INCH ] Mating Tab Width : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Wire Size (MMSQ) : .3 Wire Size (AWG) : 22 Packaging Features Packaging Method : Clip/Reel Packaging Quantity : 2800 Product Type Features Power Terminal Type : Termination Point Clip Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Underplating Material : Tin
  • Mating Tab Thickness : .78 MM  [.031 INCH ]
  • Mating Tab Width : 1.57 MM  [.062 INCH ]
  • Wire Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Wire Size (MMSQ) : .3
  • Wire Size (AWG) : 22

Packaging Features


  • Packaging Method : Clip/Reel
  • Packaging Quantity : 2800

Product Type Features


  • Power Terminal Type : Termination Point Clip

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 4-330495-2
Product Name Power Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Connector Contacts - 1-1489128-0 - TE Connectivity
Specs
Features RoHS
North American 18 to 20 AWG
International 0.5000 to 0.8000 mm2
View Details
Quick Disconnects - 1-160534-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Quick Disconnects - 100495-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
3 suppliers