TE Connectivity Rectangular Wire & Cable Connectors & Housings 4-292249-2

Description
Body Features Connector & Keying Code : B Primary Product Color : Gray Configuration Features Number of Positions : 26 Number of Rows : 2 Contact Features Contact Mating Area Plating Material : Gold (Au) Wire Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing (MM) : 4, 5.6 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 1.5 MM , 4.36 MM  [.059 INCH , .171 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Spring Terminal Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Primary Product Color : Gray Configuration Features Number of Positions : 26 Number of Rows : 2 Contact Features Contact Mating Area Plating Material : Gold (Au) Wire Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing (MM) : 4, 5.6 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 1.5 MM , 4.36 MM  [.059 INCH , .171 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Spring Terminal Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 4-292249-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
4-292249-2
Rectangular Wire & Cable Connectors & Housings 4-292249-2
Body Features Connector & Keying Code : B Primary Product Color : Gray Configuration Features Number of Positions : 26 Number of Rows : 2 Contact Features Contact Mating Area Plating Material : Gold (Au) Wire Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing (MM) : 4, 5.6 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 1.5 MM , 4.36 MM  [.059 INCH , .171 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Spring Terminal Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 26
  • Number of Rows : 2

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Row-to-Row Spacing (MM) : 4, 5.6

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 1.5 MM , 4.36 MM  [.059 INCH , .171 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 120

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Spring Terminal

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Headers & Wire Housings - 4-292249-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
4-292249-2
Headers & Wire Housings 4-292249-2
1.5 MINI CT LATTICE PLUG/KIT K

1.5 MINI CT LATTICE PLUG/KIT K

Buy Now
Rectangular Connector Accessories - 4-292249-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
4-292249-2-ND
Rectangular Connector Accessories 4-292249-2-ND
Connector Cable Clamp For Mini CT Series

Connector Cable Clamp For Mini CT Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-292249-2 4-292249-2 4-292249-2-ND
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connector Backshells - 7242425 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
2 suppliers
Coax Connectors - 1-1337431-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
6 suppliers