TE Connectivity 4-292208-0 PCB Header
TE Connectivity 4-292208-0 PCB Header
40 Pos 1.5mm Pitch Shrouded Header, Male, Solder ST, 2A, 50V Product overview: 4-292208-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-292208-0 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 40 position 0.059"" (1.50mm)"
Manufacturer: TE Connectivity
Win Source Part Number: 856022-4-292208-0
Series: Mini CT
Features: Connector Header position
Package: Tray
Family Name: 292208
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8536.69.4040
Other Part Number: A99737, -4-292208-0-SI, 2266-4-292208-0
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 7122447 | 7122447P | 316-4-292208-0 | A99737-ND | 856022-4-292208-0 |
| Product Name | PCB Headers | PCB Headers | 2A 50V Electronic Connector | Headers, Male Pins | Rectangular Connectors - 4-292208-0 |
| Connector Type | Wire to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty | ||
| Geometry | Straight; Straight | Straight | |||
| Termination | Solder | Solder | |||
| Mounting | Through hole | Through Hole |