TE Connectivity Rectangular Wire & Cable Connectors & Housings 4-292190-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Power Positions : 4 Number of Rows : 1 Number of Signal Positions : 5 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Layout : Inline Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ] Connector Height : 12 MM  [.472 INCH ] Connector Length : 50.5 MM  [1.99 INCH ] Connector Width : 31.9 MM  [1.255 INCH ] Wire Size (MMSQ) : .2 - 1.25 Wire Size (AWG) : 24 - 16 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 250 Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 9 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Power Positions : 4 Number of Rows : 1 Number of Signal Positions : 5 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Layout : Inline Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ] Connector Height : 12 MM  [.472 INCH ] Connector Length : 50.5 MM  [1.99 INCH ] Connector Width : 31.9 MM  [1.255 INCH ] Wire Size (MMSQ) : .2 - 1.25 Wire Size (AWG) : 24 - 16 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 250 Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 9 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 4-292190-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
4-292190-2
Rectangular Wire & Cable Connectors & Housings 4-292190-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Power Positions : 4 Number of Rows : 1 Number of Signal Positions : 5 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Layout : Inline Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ] Connector Height : 12 MM  [.472 INCH ] Connector Length : 50.5 MM  [1.99 INCH ] Connector Width : 31.9 MM  [1.255 INCH ] Wire Size (MMSQ) : .2 - 1.25 Wire Size (AWG) : 24 - 16 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 250 Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 9 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 9
  • Number of Power Positions : 4
  • Number of Rows : 1
  • Number of Signal Positions : 5

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ]
  • Connector Height : 12 MM  [.472 INCH ]
  • Connector Length : 50.5 MM  [1.99 INCH ]
  • Connector Width : 31.9 MM  [1.255 INCH ]
  • Wire Size (MMSQ) : .2 - 1.25
  • Wire Size (AWG) : 24 - 16

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 250
  • Insulation Resistance (MEGO) : 100
  • Operating Voltage (VAC) : 250
  • Termination Resistance (MOHM) : 9

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : Without
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Mounting Ears
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 4-292190-2
Product Name Rectangular Wire & Cable Connectors & Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1936-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Ribbon Cable Connectors - 1-111494-8 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Panel Mount
View Details
4 suppliers
Standard Rectangular Connectors - 013133-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
Rectangular Connector Accessories - 1734-1028-011-0605-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers