TE Connectivity Headers, Male Pins 4-292165-7

Description
"Connector Header Through Hole 7 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 7 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 4-292165-7-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
4-292165-7-ND
Headers, Male Pins 4-292165-7-ND
"Connector Header Through Hole 7 position 0.079"" (2.00mm)"

"Connector Header Through Hole 7 position 0.079"" (2.00mm)"

Buy Now Datasheet
Ct P/hdr Box V 7P T/p Yellow Amp - Te Connectivity - 18R4461 - Newark, An Avnet Company
Chicago, IL, United States
Ct P/hdr Box V 7P T/p Yellow Amp - Te Connectivity
18R4461
Ct P/hdr Box V 7P T/p Yellow Amp - Te Connectivity 18R4461
CT P/HDR BOX V 7P T/P YELLOW

CT P/HDR BOX V 7P T/P YELLOW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 4-292165-7-ND 18R4461
Product Name Headers, Male Pins Ct P/hdr Box V 7P T/p Yellow Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCT-FL4G-M - kTB Solutions
Specs
Connector Type TNC; TNC Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
1A 30V Electronic Connector - 316-104069-5 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Through Hole
View Details
4 suppliers
Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type 3.5mm Connector
Gender Female / Jack
View Details