Body Features Connector Profile : Standard Primary Product Color : Black
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 42 Number of Rows : 2 Number of Signal Positions : 42 PCB Mount Orientation : Right Angle Stackable : No
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Length : 3.7 MM [.145 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .1 MICM [3.94 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : .5 MICM [19.69 MICIN ] Mating Square Post Dimension : .5 MM [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM [78.74 MICIN ]
Dimensions Connector Height : 6.05 MM [.238 INCH ] Connector Length : 44.1 MM [1.736 INCH ] Connector Width : 6.1 MM [.24 INCH ] Row-to-Row Spacing : 2 MM [.079 INCH ]
Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Operating Voltage (VAC) : 125
Housing Features Centerline (Pitch) : 2 MM [.079 INCH ] Housing Material : PA9T GF
Industry Standards Agency/Standard : UL Approved Standards : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Signal
Packaging Features Packaging Type : Tape & Reel
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Partially Shrouded PCB Connector Assembly Type : PCB Mount Header
Termination Features Square Termination Post & Tail Dimension : .5 MM [.02 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.5 MM [.098 INCH ]
Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Connector Profile : Standard
- Primary Product Color : Black
Configuration Features
- Connector Contact Load Condition : Fully Loaded
- Number of Positions : 42
- Number of Rows : 2
- Number of Signal Positions : 42
- PCB Mount Orientation : Right Angle
- Stackable : No
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 2
- Contact Layout : Inline
- Contact Mating Area Length : 3.7 MM [.145 INCH ]
- Contact Mating Area Plating Material : Gold
- Contact Mating Area Plating Material Thickness : .1 MICM [3.94 MICIN ]
- Contact Shape & Form : Square
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : .5 MICM [19.69 MICIN ]
- Mating Square Post Dimension : .5 MM [.02 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Bright
- PCB Contact Termination Area Plating Material Thickness : 2 MICM [78.74 MICIN ]
Dimensions
- Connector Height : 6.05 MM [.238 INCH ]
- Connector Length : 44.1 MM [1.736 INCH ]
- Connector Width : 6.1 MM [.24 INCH ]
- Row-to-Row Spacing : 2 MM [.079 INCH ]
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (VAC) : 500
- Operating Voltage (VAC) : 125
Housing Features
- Centerline (Pitch) : 2 MM [.079 INCH ]
- Housing Material : PA9T GF
Industry Standards
- Agency/Standard : UL
- Approved Standards : UL E28476
- UL Flammability Rating : UL 94V-0
- UL Rating : Recognized
Mechanical Attachment
- Connector Mounting Type : Board Mount
Operation/Application
- Assembly Process Feature : Without Pick and Place Cover
- Circuit Application : Signal
Packaging Features
- Packaging Type : Tape & Reel
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Board-to-Board
- Header Type : Partially Shrouded
- PCB Connector Assembly Type : PCB Mount Header
Termination Features
- Square Termination Post & Tail Dimension : .5 MM [.02 INCH ]
- Termination Method to Printed Circuit Board : Through Hole - Solder
- Termination Post & Tail Length : 2.5 MM [.098 INCH ]
Usage Conditions
- Housing Temperature Rating : High
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]