Body Features Connector Profile : Standard Primary Product Color : Black
Configuration Features Number of Positions : 46 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : No
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Length : 4 MM [.157 INCH ] Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .1 MICM [4 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Square Post Dimension : .5 MM [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM [100 - 200 MICIN ]
Dimensions Connector Length : 46 MM [1.811 INCH ] PCB Thickness (Recommended) : 1.2 MM [.047 INCH ] Row-to-Row Spacing : 2 MM [.079 INCH ]
Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 650 Operating Voltage (VAC) : 250
Housing Features Centerline (Pitch) : 2 MM [.079 INCH ] Housing Material : LCP
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Breakaway PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Square Termination Post & Tail Dimension : .5 MM [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.2 MM [.087 INCH ]
Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Connector Profile : Standard
- Primary Product Color : Black
Configuration Features
- Number of Positions : 46
- Number of Rows : 2
- PCB Mount Orientation : Right Angle
- Stackable : No
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 2
- Contact Layout : Inline
- Contact Mating Area Length : 4 MM [.157 INCH ]
- Contact Mating Area Plating Material : Gold Flash
- Contact Mating Area Plating Material Thickness : .1 MICM [4 MICIN ]
- Contact Shape & Form : Square
- Contact Type : Pin
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- Mating Square Post Dimension : .5 MM [.02 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM [100 - 200 MICIN ]
Dimensions
- Connector Length : 46 MM [1.811 INCH ]
- PCB Thickness (Recommended) : 1.2 MM [.047 INCH ]
- Row-to-Row Spacing : 2 MM [.079 INCH ]
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (VAC) : 650
- Operating Voltage (VAC) : 250
Housing Features
- Centerline (Pitch) : 2 MM [.079 INCH ]
- Housing Material : LCP
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- PCB Mount Alignment : Without
- PCB Mount Retention : Without
Operation/Application
- Circuit Application : Signal
Packaging Features
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Board-to-Board
- Header Type : Breakaway
- PCB Connector Type : PCB Mount Header
- Sealable : No
Termination Features
- Square Termination Post & Tail Dimension : .5 MM [.02 INCH ]
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 2.2 MM [.087 INCH ]
Usage Conditions
- Housing Temperature Rating : High
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]