TE Connectivity High Speed I/O Cable Assemblies 4-2821224-5

Description
Body Features Cable Color : Black Equalized : No Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 5.96 MM  [.235 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : SFP56 Plug Cable Assembly (End B) : SFP56 Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : SFP56 to SFP56 Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 56
Request a Quote Datasheet
Description
Body Features Cable Color : Black Equalized : No Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 5.96 MM  [.235 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : SFP56 Plug Cable Assembly (End B) : SFP56 Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : SFP56 to SFP56 Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 4-2821224-5 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
4-2821224-5
High Speed I/O Cable Assemblies 4-2821224-5
Body Features Cable Color : Black Equalized : No Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 5.96 MM  [.235 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : SFP56 Plug Cable Assembly (End B) : SFP56 Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : SFP56 to SFP56 Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 56

Body Features


  • Cable Color : Black
  • Equalized : No
  • Wire & Cable Flammability Rating : CL2

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 2
  • Number of Positions : 4
  • Number of Signal Positions : 4

Dimensions


  • Outside Cable Diameter : 5.96 MM  [.235 INCH ]
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Length : 3 M  [9.84 FT ]

Product Type Features


  • Cable Assembly (End A) : SFP56 Plug
  • Cable Assembly (End B) : SFP56 Plug
  • Cable Assembly Category : Industry Standard, High Speed
  • Cable Assembly Type : SFP56 to SFP56
  • Cable Style : Madison TurboTwin - Round Jacketed

Signal Characteristics


  • Data Rate (GBS) : 56
Buy Now
Cable Assemblies - 4-2821224-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
4-2821224-5
Cable Assemblies 4-2821224-5
SFP56 DIRECT ATTACH CA, 3M, 26AWG

SFP56 DIRECT ATTACH CA, 3M, 26AWG

Buy Now
Pluggable Cables - A142627-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
A142627-ND
Pluggable Cables A142627-ND
20 Position SFP56 Plug to Plug 9.84' (3.00m) Black Shielded

20 Position SFP56 Plug to Plug 9.84' (3.00m) Black Shielded

Buy Now Datasheet
Cable Assemblies - Pluggable Cables - 4-2821224-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
4-2821224-5
Cable Assemblies - Pluggable Cables 4-2821224-5
SFP56 26AWG 3.0M

SFP56 26AWG 3.0M

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 4-2821224-5 4-2821224-5 A142627-ND 4-2821224-5
Product Name High Speed I/O Cable Assemblies Cable Assemblies Pluggable Cables Cable Assemblies - Pluggable Cables
Product Type SFP56 Plug
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Standards / Certifications RoHS; EU ELV Compliant
Connector Type Plug to Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 062233-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers