TE Connectivity FPC Connectors 4-2554607-8

Description
Body Features Actuator Color : Black Primary Product Color : Beige Configuration Features Compatible With Wire & Cable Type : FPC Number of Positions : 48 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .00076 MICM  [.00005 MICIN ] Contact Mating Location : Bottom Contact Type : Pin PCB Contact Termination Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material Finish : Bright Dimensions Accepts Flex Cable Thickness : .5 MM  [.02 INCH ] Connector Height : 2.4 MM  [.095 INCH ] Connector Length : 28.8 MM  [1.134 INCH ] Connector Width : 7.1 MM  [.28 INCH ] PCB Thickness (Recommended) : .05 MM  [.005 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Taped & Reeled Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Front Flip-Lock Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Pivot Connector Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .9 MM  [.035 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Actuator Color : Black Primary Product Color : Beige Configuration Features Compatible With Wire & Cable Type : FPC Number of Positions : 48 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .00076 MICM  [.00005 MICIN ] Contact Mating Location : Bottom Contact Type : Pin PCB Contact Termination Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material Finish : Bright Dimensions Accepts Flex Cable Thickness : .5 MM  [.02 INCH ] Connector Height : 2.4 MM  [.095 INCH ] Connector Length : 28.8 MM  [1.134 INCH ] Connector Width : 7.1 MM  [.28 INCH ] PCB Thickness (Recommended) : .05 MM  [.005 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Taped & Reeled Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Front Flip-Lock Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Pivot Connector Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .9 MM  [.035 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 4-2554607-8 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
4-2554607-8
FPC Connectors 4-2554607-8
Body Features Actuator Color : Black Primary Product Color : Beige Configuration Features Compatible With Wire & Cable Type : FPC Number of Positions : 48 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .00076 MICM  [.00005 MICIN ] Contact Mating Location : Bottom Contact Type : Pin PCB Contact Termination Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material Finish : Bright Dimensions Accepts Flex Cable Thickness : .5 MM  [.02 INCH ] Connector Height : 2.4 MM  [.095 INCH ] Connector Length : 28.8 MM  [1.134 INCH ] Connector Width : 7.1 MM  [.28 INCH ] PCB Thickness (Recommended) : .05 MM  [.005 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Taped & Reeled Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Front Flip-Lock Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Pivot Connector Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .9 MM  [.035 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Actuator Color : Black
  • Primary Product Color : Beige

Configuration Features


  • Compatible With Wire & Cable Type : FPC
  • Number of Positions : 48
  • Number of Rows : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : .00076 MICM  [.00005 MICIN ]
  • Contact Mating Location : Bottom
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Gold Flash
  • PCB Contact Termination Area Plating Material Finish : Bright

Dimensions


  • Accepts Flex Cable Thickness : .5 MM  [.02 INCH ]
  • Connector Height : 2.4 MM  [.095 INCH ]
  • Connector Length : 28.8 MM  [1.134 INCH ]
  • Connector Width : 7.1 MM  [.28 INCH ]
  • PCB Thickness (Recommended) : .05 MM  [.005 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : .5 MM  [.02 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Taped & Reeled
  • Packaging Quantity : 2000

Product Type Features


  • Connector & Contact Terminates To : Flexible Printed Circuit (FPC)
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • FPC Actuator Type : Front Flip-Lock
  • Insertion Force Type : Zero Insertion Force (ZIF)
  • PCB Connector Type : PCB Mount Pivot Connector

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : .9 MM  [.035 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Board Mount Connectors
Product Number 4-2554607-8
Product Name FPC Connectors
Connector Type FPC / FFC
Termination Surface Mount
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 406-043138 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Press-Fit
View Details
2 suppliers
Headers, Male Pins - 104345-6-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Ribbon Cable Connectors - 103311-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Hard Metric, Standard - 2684-044579-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details