Body Features Actuator Color : Black Primary Product Color : Beige
Configuration Features Compatible With Wire & Cable Type : FPC Number of Positions : 44 Number of Rows : 1 PCB Mount Orientation : Horizontal
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .00076 MICM [.00005 MICIN ] Contact Mating Location : Bottom Contact Type : Pin PCB Contact Termination Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material Finish : Bright
Dimensions Accepts Flex Cable Thickness : .5 MM [.02 INCH ] Connector Height : 2.4 MM [.095 INCH ] Connector Length : 26.8 MM [1.055 INCH ] Connector Width : 7.1 MM [.28 INCH ] PCB Thickness (Recommended) : .05 MM [.005 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 50
Housing Features Centerline (Pitch) : .5 MM [.02 INCH ] Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards UL Flammability Rating : UL 94V-2
Mechanical Attachment PCB Mount Alignment : With PCB Mount Retention : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Taped & Reeled Packaging Quantity : 2000
Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Front Flip-Lock Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Pivot Connector
Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .9 MM [.035 INCH ]
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Actuator Color : Black
- Primary Product Color : Beige
Configuration Features
- Compatible With Wire & Cable Type : FPC
- Number of Positions : 44
- Number of Rows : 1
- PCB Mount Orientation : Horizontal
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : .5
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Finish : Bright
- Contact Mating Area Plating Material Thickness : .00076 MICM [.00005 MICIN ]
- Contact Mating Location : Bottom
- Contact Type : Pin
- PCB Contact Termination Area Plating Material : Gold Flash
- PCB Contact Termination Area Plating Material Finish : Bright
Dimensions
- Accepts Flex Cable Thickness : .5 MM [.02 INCH ]
- Connector Height : 2.4 MM [.095 INCH ]
- Connector Length : 26.8 MM [1.055 INCH ]
- Connector Width : 7.1 MM [.28 INCH ]
- PCB Thickness (Recommended) : .05 MM [.005 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 50
Housing Features
- Centerline (Pitch) : .5 MM [.02 INCH ]
- Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards
- UL Flammability Rating : UL 94V-2
Mechanical Attachment
- PCB Mount Alignment : With
- PCB Mount Retention : With
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Taped & Reeled
- Packaging Quantity : 2000
Product Type Features
- Connector & Contact Terminates To : Flexible Printed Circuit (FPC)
- Connector Product Type : Connector Assembly
- Connector System : Flex-to-Board
- FPC Actuator Type : Front Flip-Lock
- Insertion Force Type : Zero Insertion Force (ZIF)
- PCB Connector Type : PCB Mount Pivot Connector
Termination Features
- Termination Method to PCB : Surface Mount
- Termination Post & Tail Length : .9 MM [.035 INCH ]
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]